Linear Technology's LTM4615V Micro Module Regulator
The LTM4615V from Linear Technology is a complete system-in-a-package (SiP) micro module regulator that combines top-notch power management technology with convenience and reliability. This innovative product is designed to meet the needs of space-constrained applications without compromising performance or efficiency.
Key Features
- High Efficiency: The LTM4615V features high efficiency which translates to less heat generation and better performance, especially in thermally challenging environments.
- Wide Input Voltage Range: It operates from a 4.5V to 24V input voltage range, making it versatile for various applications from industrial to automotive systems.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 5V, providing flexibility for different power requirements.
- Dual Output: This micro module regulator can provide two outputs, each up to 1.25A, which can be paralleled for up to 2.5A of output current.
- Compact Design: The LTM4615V comes in a small footprint LGA package (15mm x 15mm x 2.82mm), ideal for space-constrained applications.
- Integrated Components: It integrates DC/DC controllers, power switches, inductors, and support components, simplifying the design and reducing external part count.
Applications
The LTM4615V is suitable for a wide range of applications, including:
- Telecommunications infrastructure
- Networking equipment
- Industrial systems
- Automotive electronics
- Medical devices
Advanced Technologies
Featuring advanced technologies such as a constant frequency current mode architecture and phase-lockable frequency (250kHz to 780kHz), the LTM4615V ensures low noise operation and minimal interference with surrounding electronics. Its robust design includes overvoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of your application.
With the LTM4615V, Linear Technology provides a compact, efficient, and highly reliable power solution that is easy to implement, saving both time and resources in product development.