EN
  • EN
  • DE

LTM4625EY#PBF

Part No LTM4625EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description MOD REG 20V 5A STEP-DWN 25BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 91%
Mounting SMD
Package 25-PowerBBGA Module
Dimension 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm)
Manufacturer Package 25-BGA (6.25x6.25)
Win Source Part Number 784592-LTM4625EY#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4625EY#PBF CAD Model

Description

The LTM4625EY#PBF is a high-performance micro module regulator from Linear Technology that offers a compact, efficient, and versatile solution for power management in a wide range of applications. This step-down regulator integrates the inductor, power switches, DC/DC controller, and additional support components all within a single package, simplifying design and reducing external component count.

Key Features

  • Wide Input Voltage Range: Operates from a 4V to 20V input voltage range, making it suitable for various supply sources, including intermediate bus voltages and battery-powered applications.
  • High Output Current: Capable of delivering up to 5A of continuous output current, which can meet the demands of high-power systems.
  • Adjustable Output Voltage: Provides an adjustable output voltage range from 0.6V to 5.5V, allowing for flexibility in different circuit designs.
  • High Efficiency: Features high efficiency up to 92%, reducing power loss and improving system performance.
  • Compact Design: Comes in a small 6.25mm x 6.25mm x 5.01mm BGA package, ideal for space-constrained applications.
  • Integrated Components: Includes internal power switches, the inductor, and compensation components, which minimizes the need for external parts and simplifies the power supply design.
  • Thermal Performance: Enhanced thermal performance due to the BGA package and internal construction, ensuring reliable operation under varying conditions.
  • Protection Features: Offers overvoltage, overcurrent, and overtemperature protection for increased system reliability and safety.

Applications

The LTM4625EY#PBF is ideal for use in a broad array of applications including telecommunications, networking equipment, industrial systems, and portable devices that require efficient power conversion. Its compact size and ease of use make it particularly well-suited for space-constrained environments where a high-power density is necessary.

Summary

Linear Technology's LTM4625EY#PBF micro module regulator is a powerful, highly integrated solution that combines performance with convenience. It is designed to meet the needs of modern electronic systems, providing a reliable and efficient power supply in a compact form factor. Whether for industrial, communications, or portable applications, the LTM4625EY#PBF offers a versatile power management solution that simplifies design and accelerates time-to-market.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3835 $64.1505
5+ $20.0301 $100.1505
8+ $19.3534 $154.8272
12+ $18.0000 $216.0000
15+ $17.3234 $259.8510
19+ $16.6467 $316.2873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess