EN
  • EN
  • DE

LTM4628IV#PBF

Part No LTM4628IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CNVRTR 2X0.6-5.5V 144LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 26.5V
Voltage - Output 1 0.6 ~ 5.5 V
Voltage - Output 2 0.6 ~ 5.5 V
Current - Output (Max) 8A, 8A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Mounting Style SMD/SMT
Package 144-LGA
Size / Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 206794-LTM4628IV#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4628IV#PBF CAD Model

Description

Linear Technology's LTM4628IV#PBF: A Micro Module Regulator

The LTM4628IV#PBF is a high-performance micro module (μModule) regulator from Linear Technology, designed for a variety of applications requiring precise voltage regulation and high power efficiency. This compact, integrated solution combines a step-down DC/DC converter with the inductor, capacitors, and resistors in a single package, simplifying the design process and saving valuable board space.

Key Features:

  • Wide Input Voltage Range: The LTM4628IV#PBF operates over a wide input voltage range of 2.7V to 5.5V, making it versatile for various applications, from portable devices to industrial equipment.
  • Dual 8A or Single 16A Output: This regulator can provide two 8A outputs or one combined 16A output, offering flexibility for different power requirements within a system.
  • High Efficiency: With its high-efficiency design, the LTM4628IV#PBF minimizes power loss and heat generation, which is critical for maintaining performance in thermally constrained environments.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for precise voltage regulation tailored to the specific needs of the load.
  • Fast Transient Response: The device provides a fast transient response, ensuring stable operation during sudden changes in load, which is essential for sensitive applications like RF and digital signal processing.
  • Integrated Thermal Management: With an over-temperature protection feature, the LTM4628IV#PBF is equipped to handle thermal challenges, ensuring reliable operation under varying conditions.

Applications:

The LTM4628IV#PBF is suitable for a wide range of applications, including:

  • Data communication equipment
  • Telecommunication infrastructure
  • Advanced computing systems
  • Industrial and medical equipment
  • General-purpose power distribution systems

With its robust feature set, the LTM4628IV#PBF stands out as a powerful solution for designers looking to optimize power regulation in compact, high-performance electronic systems. Its ease of use, combined with the reliability of Linear Technology, makes this micro module regulator a top choice for engineers across various industries.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Lowest to $2.8512
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7704 $77.5408
4+ $31.8116 $127.2464
5+ $30.8175 $154.0875
7+ $29.8234 $208.7638
9+ $28.8293 $259.4637
12+ $25.8470 $310.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess