EN
  • EN
  • DE

LTM4633MPY#PBF

Part No LTM4633MPY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CNVRTR 2X0.8-1.8V 0.8-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 3
Voltage - Input (Min) 4.7V
Voltage - Input (Max) 16V
Voltage - Output 1 0.8 ~ 1.8 V
Voltage - Output 2 0.8 ~ 1.8 V
Voltage - Output 3 0.8 ~ 5.5 V
Current - Output (Max) 10A, 10A, 10A
Applications ITE (Commercial)
Features OCP, OVP
Mounting Style SMD/SMT
Package 144-BGA
Size / Dimension 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 143616-LTM4633MPY#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4633MPY#PBF CAD Model

Description

Overview of the LTM4633MPY#PBF

The LTM4633MPY#PBF is a high-performance, µModule (micromodule) step-down regulator from Linear Technology, designed to deliver efficient power management and conversion in a compact package. This innovative product is ideal for applications requiring low voltage outputs and high current, such as data communication equipment, servers, and industrial systems.

Key Features

  • Wide Input Voltage Range: The LTM4633MPY#PBF operates with an input voltage range from 3.6V to 20V, making it versatile for a variety of power sources.
  • High Output Current: It can deliver up to 18A of continuous output current, or 20A with airflow, which is suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for precise power delivery tailored to specific circuit requirements.
  • High Efficiency: With its advanced design and integrated components, the LTM4633MPY#PBF achieves high efficiency, which helps to reduce power loss and heat generation.
  • Compact Design: The product comes in a small 15mm x 15mm x 5.01mm BGA package, which saves valuable board space in densely packed systems.
  • Integrated Components: It includes an inductor, power switches, a DC/DC controller, and supporting components, minimizing the need for external parts and simplifying the overall design process.
  • Thermal Performance: The LTM4633MPY#PBF is designed to operate over a wide temperature range, with a –55°C to +125°C operating junction temperature range, ensuring reliable performance in harsh environments.

Applications

The versatility and robustness of the LTM4633MPY#PBF make it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking and data communication systems
  • Industrial equipment and automation
  • Test and measurement devices
  • High-density distributed power systems

The LTM4633MPY#PBF represents Linear Technology's commitment to providing cutting-edge power management solutions that combine performance, efficiency, and convenience in a single module.

You May Also Be Interested in

Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.5852 $78.5852
2+ $76.1294 $152.2588
3+ $73.6736 $221.0208
4+ $71.2178 $284.8712
5+ $63.8505 $319.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 319 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess