EN
  • EN
  • DE

LTM4676IY

Part No LTM4676IY
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LTM4676 - MODULE (POWER MODULE) / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Base Product Number LTM4676
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 846047-LTM4676IY
Ultra Librarian 3D Model Ultra Librarian LTM4676IY CAD Model

Description

Linear Technology's LTM4676IY: The High-Efficiency, Dual 13A or Single 26A μModule Regulator

The LTM4676IY is a state-of-the-art, high-efficiency, dual 13A or single 26A, DC/DC step-down power module regulator from Linear Technology. It is housed in a compact, over-molded Land Grid Array (LGA) package measuring 16mm x 16mm x 5.01mm, designed to operate over a wide input voltage range from 4.5V to 17V. This powerful solution is engineered for optimal thermal performance and is suitable for a variety of applications, including telecom/datacom systems, distributed power architectures, and industrial equipment.

Advanced Features and Performance

The LTM4676IY is equipped with an array of advanced features that set it apart from traditional power regulators. It incorporates dual DC/DC controllers, power switches, inductors, and support components, all within its compact LGA package. The module can be configured to provide two independent 13A outputs or a single 26A output, offering flexibility for different power requirements.

With its high efficiency design, the LTM4676IY can deliver full 26A continuously up to 85°C ambient without airflow or 200LFM airflow up to 70°C ambient with derating. This exceptional thermal performance ensures reliability and longevity even in demanding environments.

Intelligent Power Management

One of the key advantages of the LTM4676IY is its integrated digital power system management (PSM) capability. This allows users to monitor vital parameters such as voltage, current, temperature, and power. Additionally, it provides programmable control and protection features through the PMBus interface. The device's advanced digital telemetry and control simplify system development and enable real-time system optimization.

Robust Protection and Reliability

The LTM4676IY is designed with robust protection features that ensure safe and reliable operation under a variety of conditions. It includes overvoltage, overcurrent, and overtemperature protection, safeguarding both the power module and downstream components from potential damage.

In summary, the LTM4676IY from Linear Technology is a versatile, high-performance power solution that combines efficiency, flexibility, and advanced management features in a compact package. It is an ideal choice for designers looking to optimize power systems in space-constrained and thermally challenging applications.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6908 $65.6908
3+ $53.9001 $161.7003
4+ $52.2157 $208.8628
5+ $50.5313 $252.6565
6+ $48.8470 $293.0820
8+ $43.7938 $350.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess