EN
  • EN
  • DE

LTM8029EY#PBF

Part No LTM8029EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 1.2V to 18V 0.6A Automotive 35-Pin BGA Tray / DC/DC CONVERT 1.2-18V 600MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 36V
Voltage - Output 1 1.2 ~ 18 V
Current - Output (Maximum) 600mA
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 35-BBGA Module
Dimension 0.44" L x 0.25" W x 0.13" H (11.3mm x 6.3mm x 3.4mm)
Manufacturer Package 35-BGA (11.25x6.25)
Win Source Part Number 784619-LTM8029EY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8029
Introduction Date March 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8029EY#PBF CAD Model

Description

Introducing the LTM8029EY#PBF Power Module from Linear Technology

The LTM8029EY#PBF is a high-performance DC/DC μModule (micromodule) converter designed by Linear Technology, a leader in power management solutions. This versatile and compact power module is engineered to cater to a broad range of applications requiring efficient power conversion. The LTM8029EY#PBF is capable of delivering up to 10A of continuous output current with outstanding thermal performance, making it an excellent choice for space-constrained and thermally demanding environments.

Key Features

  • Wide Input Voltage Range: The LTM8029EY#PBF operates over a wide input voltage range of 2.75V to 36V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 24V, providing the flexibility to power a diverse array of circuits and devices.
  • High Efficiency: With its advanced design, the module achieves high efficiency, which minimizes heat generation and allows for operation in temperature-sensitive applications.
  • Compact Design: The module comes in a compact (15mm x 15mm x 4.92mm) over-molded land grid array (LGA) package that integrates the inductor, power switches, and all supporting components, saving valuable board space.
  • Robust Protection Features: Built-in features such as overvoltage, overtemperature, and overcurrent protection ensure reliable operation and longevity of the module and the system it powers.

Applications

The LTM8029EY#PBF is ideal for use in a multitude of applications, including but not limited to:

  • Telecommunications and networking equipment
  • Industrial and automotive electronics
  • Data storage and computing systems
  • Medical devices and instrumentation

Easy to Use

Linear Technology has designed the LTM8029EY#PBF to be user-friendly. It requires only a few external components to set the output voltage and operating frequency, significantly simplifying the design process. The module's pinout is optimized for easy PCB routing and the LGA package is compatible with standard surface mount processes, facilitating straightforward integration into existing designs.

In summary, the LTM8029EY#PBF from Linear Technology is a powerful, efficient, and versatile micromodule converter that offers a comprehensive solution for a wide range of power management challenges. Its robust feature set and ease of use make it an ideal choice for designers looking to reduce development time while maintaining high performance in their power supply designs.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4538 $51.6304
19+ $5.2954 $100.6126
30+ $5.1299 $153.8970
41+ $4.9645 $203.5445
53+ $4.7990 $254.3470
70+ $4.3025 $301.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess