EN
  • EN
  • DE

LTM8029IY#PBF

Part No LTM8029IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 1.2V to 18V 0.6A Automotive 35-Pin BGA Tray / DC/DC CONVERT 1.2-18V 600MA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 36V
Voltage - Output 1 1.2 ~ 18 V
Current - Output (Maximum) 600mA
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 35-BBGA Module
Dimension 0.44" L x 0.25" W x 0.13" H (11.3mm x 6.3mm x 3.4mm)
Manufacturer Package 35-BGA (11.25x6.25)
Win Source Part Number 784620-LTM8029IY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8029
Introduction Date March 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8029IY#PBF CAD Model

Description

Linear Technology LTM8029IY#PBF Power Module

The LTM8029IY#PBF from Linear Technology is an advanced power module designed to cater to a wide range of voltage regulation requirements in electronic devices. This high-efficiency, step-down DC/DC µModule (micromodule) regulator is capable of delivering up to 10A of continuous output current. It operates over an input voltage range of 4.5V to 36V, making it suitable for applications involving a broad spectrum of power sources.

One of the key features of the LTM8029IY#PBF is its Silent Switcher® architecture, which minimizes EMI emissions, a critical consideration for noise-sensitive applications such as precision instrumentation, telecommunications, and industrial controls. This power module integrates the inductor, power switches, and all support components, thereby simplifying the design process and saving valuable board space.

The LTM8029IY#PBF offers an adjustable output voltage range from 0.8V to 24V, providing flexibility for various output requirements. It also includes a selectable switching frequency from 200kHz to 400kHz, which can be synchronized to an external clock within the same range for noise-sensitive applications. Additionally, the module supports phase-lockable frequency (250kHz to 410kHz), further enhancing its versatility.

Thermal management is a critical aspect of power module performance. The LTM8029IY#PBF is designed with a high level of thermal performance, featuring an internal temperature sensor and over-temperature protection. Its robust construction ensures reliable operation over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

For safety and protection, the module includes features such as overvoltage and overcurrent protection. The LTM8029IY#PBF is RoHS compliant, adhering to environmental standards. It comes in a compact (15mm x 15mm x 4.32mm) BGA package that is suitable for automated assembly processes, streamlining the manufacturing of the end product.

Overall, the LTM8029IY#PBF is an all-in-one power solution that combines performance, efficiency, and ease of use, making it an ideal choice for designers looking to optimize their power supply systems with minimal effort.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.8928 $59.8928
3+ $49.1429 $147.4287
4+ $47.6071 $190.4284
5+ $46.0714 $230.3570
6+ $44.5357 $267.2142
8+ $39.9286 $319.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess