EN
  • EN
  • DE

LTM8054IY#PBF

Part No LTM8054IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-36V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Maximum Input Voltage 36V
Voltage - Output 1 1.2 ~ 36V
Current - Output (Maximum) 5.4A
Applications ITE (Commercial)
Features OTP
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 88-BBGA Module
Dimension 0.60" L x 0.44" W x 0.13" H (15.2mm x 11.2mm x 3.4mm)
Supplier Device Package 88-BGA (15x11.25)
Part Number Series LTM8054
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811729-LTM8054IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8054IY#PBF CAD Model

Description

Linear Technology's LTM8054IY#PBF: A Comprehensive Overview

The LTM8054IY#PBF is a high-performance step-down µModule (micromodule) regulator from Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This advanced power solution is designed to offer precision voltage control, high efficiency, and ease of use in a compact, encapsulated package. Ideal for a wide range of applications, including industrial, automotive, and communications systems, the LTM8054IY#PBF is a versatile choice for engineers looking to streamline power design.

Key Features and Benefits

  • Integrated Design: The LTM8054IY#PBF integrates the switching controller, power switches, inductor, and all support components into a single package. This level of integration simplifies the design process, reduces external component count, and minimizes the solution footprint on the PCB.
  • Wide Input Voltage Range: With an input voltage range of 6V to 58V, the LTM8054IY#PBF is capable of operating in a variety of supply environments, making it suitable for both battery-powered and line-powered systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.2V to 24V, providing the flexibility needed to power a broad array of low-voltage electronics.
  • High-Efficiency Operation: The LTM8054IY#PBF employs advanced switching technology to achieve high efficiency, which is critical for thermal management and energy conservation in modern electronic systems.
  • Robust Thermal Performance: The device's over-molded and encapsulated design enhances thermal performance and reliability, ensuring stable operation even in harsh environments.
  • Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, which safeguards the device and the downstream circuitry from potential damage due to abnormal operating conditions.

Applications

The versatility of the LTM8054IY#PBF makes it an excellent choice for a multitude of applications. It is particularly well-suited for use in automotive battery regulation, power distribution, industrial supplies, and as a point-of-load regulator in distributed power systems.

Conclusion

The LTM8054IY#PBF from Linear Technology represents a state-of-the-art power management solution that combines performance, integration, and convenience. Its robust design and comprehensive feature set make it an ideal choice for designers seeking a reliable and efficient power regulator for their demanding applications.

You May Also Be Interested in

Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7670 $85.5340
3+ $40.0602 $120.1806
4+ $38.7068 $154.8272
6+ $36.0000 $216.0000
8+ $34.6467 $277.1736
10+ $33.2933 $332.9330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess