EN
  • EN
  • DE

LTM9001CV-BA#PBF

Part No LTM9001CV-BA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description IC RCVR IF/BASEBAND 16B 81LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function IF to Baseband Receiver
Frequency 0Hz ~ 300MHz
Secondary Attributes 16-Bit ADC
Package 81-BLGA
Manufacturer Package 81-LGA (11.25x11.25)
Manufacturer Homepage www.linear.com
Win Source Part Number 724802-LTM9001CV-BA#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9001
Introduction Date May 21, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM9001CV-BA#PBF CAD Model

Description

The LTM9001CV-BA#PBF by Linear Technology is an RF-to-digital µModule® receiver that includes a high performance mixer, a wide dynamic range IF amplifier, and a 14-bit, 125Msps analog-to-digital converter (ADC) designed for high performance applications in communication systems. This integrated solution is housed in a compact 15mm x 15mm surface mount LGA package, streamlining the design process for system engineers and reducing time to market.

Key Features

  • Integrated RF Receiver: The LTM9001CV-BA#PBF combines a high-linearity mixer, IF amplifier, and high-speed ADC into a single package, providing a complete RF-to-digital conversion subsystem.
  • High Performance: With a 14-bit, 125Msps ADC, this product is capable of capturing a wide range of frequencies with excellent resolution, making it ideal for demanding communication applications.
  • Wide Dynamic Range: The integrated IF amplifier ensures a wide dynamic range, allowing the receiver to handle weak and strong signals with high fidelity.
  • Compact Design: The LGA package measures just 15mm x 15mm, saving board space and simplifying the overall design of the RF system.
  • Easy Integration: The µModule® design encapsulates the complexity of RF design, making it easier to integrate into a variety of systems without the need for specialized RF expertise.

Applications

The LTM9001CV-BA#PBF is ideal for a range of communication applications, including:

  • Wireless base stations
  • Software-defined radios (SDR)
  • Communications test equipment
  • Satellite communications
  • Signal intelligence

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LTM9001CV-BA#PBF is no exception. It is designed to meet the stringent requirements of communication infrastructure, ensuring long-term performance and stability.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.5224 $145.5224
2+ $140.6717 $281.3434
3+ $126.1195 $378.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess