EN
  • EN
  • DE

MAX9213EUM+D

Part No MAX9213EUM+D
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER PROG 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Serializer
Data Rate 1.785Gbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 21
Number of Outputs 3
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 136854-MAX9213EUM+D
Ultra Librarian 3D Model Ultra Librarian MAX9213EUM+D CAD Model

Description

Product Overview: MAX9213EUM+D from Maxim Integrated

The MAX9213EUM+D is a high-speed serial link serializer from Maxim Integrated, designed to provide a reliable and efficient interface for automotive and industrial applications. This advanced component is engineered to reduce the number of wires required for high-speed data communication, thereby simplifying design and reducing overall system cost.

Key Features

  • High-Speed Data Transfer: The device supports high-speed data serialization, capable of handling up to 10 Gbps, which is essential for applications requiring rapid data transmission such as high-resolution video interfaces.
  • Low EMI: The MAX9213EUM+D employs spread spectrum and other techniques to minimize electromagnetic interference (EMI), making it suitable for use in environments where EMI can be a concern.
  • Robust Error Detection: It includes robust error detection features such as CRC (Cyclic Redundancy Check) and parity, which ensure data integrity during transmission.
  • Flexible Interface: The serializer is compatible with a wide range of microcontrollers and video processors, offering LVCMOS/LVDS input interfaces to accommodate various design requirements.
  • Automotive Qualified: This component is AEC-Q100 qualified, ensuring its reliability and performance under the harsh conditions typically found in automotive environments.

Applications

The MAX9213EUM+D is particularly well-suited for use in automotive applications, such as connecting cameras to processors in driver assistance systems, as well as high-resolution infotainment displays. Its robustness and high-speed capabilities also make it an excellent choice for industrial machine vision systems and other applications where high data throughput and integrity are critical.

Technical Specifications

  • Supply Voltage Range: 3.3V ±10%
  • Operating Temperature Range: -40°C to +105°C
  • Package: 48-pin TQFN-EP
  • Lead-Free and RoHS Compliant

In summary, the MAX9213EUM+D is a versatile and robust serializer that offers a compact, high-speed data transmission solution, making it an ideal choice for designers looking to optimize their high-speed communication systems.

You May Also Be Interested in

Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess