EN
  • EN
  • DE

LTM9004CV-AB#PBF

Part No LTM9004CV-AB#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description 2-Channel Dual ADC Pipelined 125Msps 14-bit Parallel/CMOS 204-Pin LGA Tray / IC RCVR SIGNAL 14BIT 204-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function Direct Conversion Subsystem
Frequency 700MHz ~ 2.7GHz
RF Type General
Secondary Attributes 4.42MHz Low Pass Filter
Package 204-BLGA
Manufacturer Package 204-LGA (22x15)
Win Source Part Number 784664-LTM9004CV-AB#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9004
Introduction Date December 02, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9004CV-AB#PBF CAD Model

Description

The LTM9004CV-AB#PBF is a high-performance, integrated data acquisition system from Linear Technology, designed to offer a complete solution for digitizing high-frequency, wide dynamic range signals with minimal design effort. This system-on-a-chip (SoC) is part of Linear Technology's µModule® (micro-module) series, which encapsulates several signal processing and conditioning blocks in a compact, shielded, surface-mount package.

Key Features

  • Integrated ADC: The core of the LTM9004CV-AB#PBF is a high-speed 14-bit analog-to-digital converter (ADC) that ensures accurate conversion of analog signals into digital data, making it ideal for applications such as wireless communication, medical imaging, and test equipment.
  • High Sampling Rate: With a sampling rate of up to 125Msps (mega samples per second), this product can handle high-frequency signals without compromising the integrity of the data.
  • Wide Input Bandwidth: The device features an input bandwidth that supports a variety of signal types, accommodating the needs of different high-speed data acquisition systems.
  • Signal Chain Integration: The LTM9004CV-AB#PBF integrates an ADC driver, a low-pass filter, and a fixed gain differential amplifier, streamlining the design process and reducing the bill of materials for the end system.
  • Easy to Use: The module's design simplifies the PCB layout process, as it minimizes the number of external components and interconnects required, reducing potential sources of noise and signal interference.
  • Robust Packaging: Enclosed in a compact LGA (land grid array) package, the LTM9004CV-AB#PBF is engineered for durability and reliability in a variety of environmental conditions.

Applications

The versatility of the LTM9004CV-AB#PBF makes it suitable for a wide range of applications, including:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Subsystems
  • Medical Imaging Systems
  • Industrial Instrumentation
  • High-Speed Data Acquisition Systems

In conclusion, the LTM9004CV-AB#PBF from Linear Technology is a powerful, integrated data acquisition system that offers a mix of high performance, ease of use, and robustness, making it an excellent choice for engineers and designers looking to streamline their high-speed signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess