The OP16GN8#PBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This op-amp is well-suited for a wide range of applications, including instrumentation, data acquisition systems, and active filters, thanks to its excellent balance of features.
Key Features
- High Precision: The OP16GN8#PBF offers outstanding precision with low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
- Low Noise: With its low noise characteristics, this op-amp is ideal for sensitive applications where maintaining signal integrity is crucial.
- Stable with High Capacitive Loads: The device is designed to be stable when driving capacitive loads, making it versatile for various applications without compromising performance.
- Power Efficiency: The OP16GN8#PBF operates with a low supply current, making it suitable for battery-powered and energy-conscious designs.
- Wide Supply Range: This op-amp can operate across a broad range of supply voltages, accommodating different system requirements and simplifying power supply design.
Applications
The OP16GN8#PBF's combination of precision, low noise, and stability makes it an excellent choice for:
- Test and Measurement Equipment
- Medical Instrumentation
- Professional Audio Equipment
- Analog Signal Conditioning
- Active Filtering
- Data Conversion Systems
Product Specifications
The OP16GN8#PBF is offered in a standard package and is characterized by the following specifications:
Parameter
Value
Supply Voltage Range
±2.5V to ±18V
Input Offset Voltage
Typically 25 µV
Input Noise Voltage
Typically 0.6 µV/√Hz at 1kHz
Supply Current
Typically 1.7 mA
With its robust design and versatile performance, the OP16GN8#PBF from Linear Technology stands out as a top choice for engineers and designers looking for a reliable op-amp that can deliver precision and efficiency in their electronic projects.