The LT1491ACDHC#TRPBF is a high-quality dual operational amplifier (op-amp) designed and manufactured by Linear Technology, renowned for their precision electronic components. This particular op-amp is part of the LT1491 series and is well-suited for a variety of applications that require low power consumption and high performance.
Key Features
- Low Power Consumption: The LT1491ACDHC#TRPBF is designed to operate with a minimal power draw, making it ideal for battery-powered devices and energy-sensitive applications.
- High Precision: With its precision specifications, this op-amp provides accurate signal amplification and processing, ensuring reliable performance in critical applications.
- Wide Supply Range: It can operate with a supply voltage range from 2.7V to 44V, which allows for flexibility in various circuit designs.
- Low Offset Voltage: The device features a low input offset voltage, which reduces error and improves overall system accuracy.
- Rail-to-Rail Output: The op-amp can swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.
- Overload Recovery Time: It boasts a fast overload recovery time, ensuring the circuit's quick response to overdrive conditions.
- Extended Temperature Range: This component is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
Applications
The LT1491ACDHC#TRPBF is versatile and can be used in a wide array of electronic circuits and systems, including:
- Battery-powered systems
- Data acquisition systems
- Portable test instruments
- Active filters
- Medical devices
- Automotive controls
Product Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (Min)
2.7V
Supply Voltage (Max)
44V
Input Offset Voltage
Specified
Operating Temperature
Extended Range
Mounting Type
Surface Mount
Package / Case
DFN-10
Overall, the LT1491ACDHC#TRPBF dual operational amplifier offers a blend of low power, high precision, and robust performance, making it a go-to choice for engineers and designers in a multitude of applications.