EN
  • EN
  • DE

OP27EN8#PBF

Part No OP27EN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8MHZ 8DIP / Op Amp Single Low Noise Amplifier ±22V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 2.8 V/μs
GBP - Gain Bandwidth Product 8MHz
Current - Input Bias 10nA
Voltage - Input Offset 10μV
Dual Supply Voltage (±) ±4 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 790948-OP27EN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name OP-27
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP27EN8#PBF CAD Model

Description

Product Overview: OP27EN8#PBF

The OP27EN8#PBF is a precision operational amplifier from Linear Technology, designed to provide high-performance and reliability for a wide range of applications. This operational amplifier is known for its low noise and low input bias current, making it an excellent choice for high-fidelity audio applications, medical equipment, and instrumentation that require precise and stable operation.

Key Features

  • Low Noise Performance: The OP27EN8#PBF boasts exceptionally low voltage noise at 3 nV/√Hz at 1 kHz, which is crucial for applications that demand high signal integrity and minimal distortion.
  • High Precision: With a low offset voltage of 75 µV and low drift over temperature, the OP27EN8#PBF ensures accurate signal amplification and stability in various conditions.
  • Stable with High Capacitive Loads: This operational amplifier is designed to be stable with capacitive loads up to 500 pF, which is beneficial for driving capacitive sensors or for use in filter circuits.
  • Wide Supply Range: The OP27EN8#PBF operates with a supply voltage range from ±5 V to ±22 V, providing flexibility in both single and dual supply configurations.
  • Low Input Bias Current: With an input bias current of just 10 nA, this op-amp minimizes errors in applications with high source impedance.

Applications

The OP27EN8#PBF is suited for a variety of applications that require high precision and low noise. Some common uses include:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Instrumentation and Control Systems
  • Active Filters and Oscillators
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers
  • Medical Imaging Systems

Quality and Reliability

Linear Technology is committed to providing products that meet the highest standards of quality and reliability. The OP27EN8#PBF comes in a hermetically sealed package, ensuring protection against environmental factors and enhancing long-term performance. This product is also lead-free and RoHS compliant, reflecting Linear Technology's dedication to environmental sustainability.

Whether you are designing a sophisticated audio system, precision measurement equipment, or any other application that demands the utmost in operational amplifier performance, the OP27EN8#PBF from Linear Technology is an excellent choice that will not disappoint.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.2912 $86.2912
2+ $70.8027 $141.6054
3+ $68.5908 $205.7724
4+ $66.3779 $265.5116
5+ $64.1649 $320.8245
7+ $57.5271 $402.6897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess