EN
  • EN
  • DE

RH1021CMH-10

Part No RH1021CMH-10
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 10V 10mA 8-Pin TO-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-5
Height 5.842 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Nominal Supply Current 1.7 mA
Number of Outputs 1
Number of Pins 8
Output Current 10 mA
Output Voltage 10 V
RoHS Non-Compliant
Win Source Part Number 997057-RH1021CMH-10
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH1021CMH-10 CAD Model

Description

The RH1021CMH-10 is a high-performance, precision voltage reference component from Linear Technology, designed to offer a stable and accurate reference voltage for a wide range of applications. This device is particularly well-suited for high-end instrumentation, data conversion, and industrial systems where precision is crucial.

Key Features:

  • Reference Voltage: The RH1021CMH-10 provides a 10V output, which is maintained with a high level of accuracy over temperature and time.
  • Temperature Stability: With excellent temperature stability, this voltage reference ensures reliable performance across a wide range of operating conditions.
  • Low Noise: It exhibits low noise characteristics, making it ideal for sensitive electronic applications where minimal signal interference is required.
  • Long-Term Stability: The device demonstrates superior long-term stability, ensuring a consistent reference voltage over the lifespan of the product.
  • Radiation Hardened: As part of Linear Technology's range of radiation-hardened products, the RH1021CMH-10 is built to withstand harsh environments, making it suitable for aerospace and defense applications.

Applications:

  • Precision data systems
  • High-resolution converters
  • Industrial control systems
  • Medical equipment
  • Aerospace and military systems

Specifications:

Parameter Value
Output Voltage 10V
Initial Accuracy ±0.05%
Temperature Coefficient 10ppm/°C max
Supply Voltage Range ±4.5V to ±20V
Load Regulation 10ppm/mA max

The RH1021CMH-10 is available in a hermetically sealed package, ensuring robustness and durability in extreme conditions. With its exceptional performance and reliability, this voltage reference from Linear Technology stands out as a superior choice for precision voltage regulation needs.

You May Also Be Interested in

NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess