EN
  • EN
  • DE
  • IT

ANT-418-SP

Part No ANT-418-SP
Manufacturer Linx Technologies Inc.
Catalog RF Antennas
Description ANTENNA 418MHZ PLANAR (SMT) / Direct PCB grounded-line Antenna
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linx Technologies Inc.
Series Splatch
Packaging Tube
Frequency Group UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band) 418MHz
Frequency Range 415MHz ~ 423MHz
Antenna Type Chip
Number of Bands 1
VSWR 1.9
Gain -8dBi
Termination Solder
Mounting SMD
Height (Maximum) 0.059" (1.50mm)
Win Source Part Number 768532-ANT-418-SP
Popularity Medium
Supply and Demand Status Balance
Family Name ANT-418-SP
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ANT-418-SP CAD Model

Description

The Linx Technologies Inc. 768532-ANT-418-SP is a chip antenna with a frequency range of 415MHz ~ 423MHz and a frequency (center/band) of 418MHz.

  • VSWR: 1.9
  • Gain: -8dBi
  • Frequency Group: UHF (300 MHz ~ 1 GHz)
  • Termination: Solder
  • Package: Tube
  • Mounting: SMD
  • Height: 0.059" (1.50mm)
  • Series: Splatch

You May Also Be Interested in

Antenova
RF ANT 2.4GHZ/5GHZ PCB TRACE SLD
Lowest to $5.4849
Pulse
ANTENNA PATCH 15156.6 GNSS
Need more? Email Us
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 100MM
Lowest to $1.4945
Ethertronics/AVX
RF ANTENNA WIFI/ISM/BT/ZIGBEE
Need more? Email Us
Antenova
RF ANT 2.4GHZ PCB TRACE SLDR SMD
Lowest to $3.8394
TDK Corporation
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us
Pulse
ANTENNA 802.11B LNG BLUTOOTH SMD
Lowest to $0.3687
TE Connectivity
RF ANT 2.4GHZ WHIP STR NMO BASE
Need more? Email Us
Pulse
ANTENNA CHIP 2.4GHZ
Lowest to $0.7321

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess