EN
  • EN
  • DE

6N136S-TA1-L

Part No 6N136S-TA1-L
Manufacturer Lite-On Inc.
Catalog OEM Parts (0 - 9)
Description Optocoupler SMD-8 1MBD CTR>19 R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 965701-6N136S-TA1-L
Categories OEM Parts(0-9)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6N136S-TA1-L CAD Model

Description

The 6N136S-TA1-L, manufactured by Lite-On Inc., is a high-speed optocoupler. Optocouplers (also known as optoisolators) are semiconductor devices that use light to transfer electrical signals between two isolated circuits. This isolation is essential for preventing ground loops and protecting sensitive components from high voltages.

Applications:

  • Microprocessor Input/Output Isolation: Protecting microprocessors from voltage spikes and noise from external circuits.
  • Digital Logic Isolation: Isolating digital circuits with different voltage levels or ground potentials.
  • Power Supply Feedback Control: Providing isolated feedback in switching power supplies.
  • Motor Control: Isolating control signals from motor drive circuits.
  • Industrial Automation: Isolating control signals in industrial automation systems.

Features:

  • High-Speed Data Transmission: Supports high data rates for fast signal transfer.
  • High Common-Mode Transient Immunity: Rejects noise and transient voltages, ensuring stable operation.
  • Guaranteed Performance over Temperature: Operates reliably over a wide temperature range.
  • Compact Package: Small footprint for space-saving designs.
  • Safety Agency Approvals: Meets safety standards for use in various applications.

Benefits:

  • Electrical Isolation: Protects circuits from voltage spikes and ground loops.
  • Noise Reduction: Reduces noise and interference in sensitive circuits.
  • Improved System Reliability: Ensures stable and reliable operation of electronic systems.
  • Simplified Circuit Design: Simplifies circuit design by providing electrical isolation.
  • Enhanced Safety: Provides a safe interface between circuits with different voltage potentials.

The 6N136S-TA1-L is a reliable and high-performance optocoupler ideal for applications requiring electrical isolation and high-speed data transmission. Its high common-mode transient immunity and guaranteed performance over temperature make it suitable for demanding industrial and automotive applications. The “TA1” likely refers to the specific packaging or tape-and-reel configuration, and the “L” likely denotes a lead forming option or specific test parameters. A datasheet from Lite-On would clarify the specifics of these suffixes.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
TE Connectivity
CONN PC/104 ORGANIZER 104POS / Connector Pin Organizer For PC/104
Lowest to $10.6080
Integrated Circuit Systems
64-pin CK505 w/Fully Integrated Voltage Regulator + Integrated Series Resistor
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 72VFQFPN / AMD CPU Clock/Frequency Synthesizer, Multiplexer IC 234.33MHz 1 Output 72-VFQFPN (10x10)
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQ GENERATOR 48TSSOP / Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
Lowest to $19.4403
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess