EN
  • EN
  • DE

B360-F

Part No B360-F
Manufacturer Lite-On Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818392-B360-F
Ultra Librarian 3D Model Ultra Librarian B360-F CAD Model

Description

The B360-F is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It's designed for high-frequency rectification and freewheeling applications where low forward voltage drop and fast switching speeds are crucial. These characteristics make it suitable for use in a variety of power supply, DC-DC converter, and polarity protection circuits.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in secondary side circuits to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Used for rectification in DC-DC converters to improve efficiency and reduce switching losses.
  • Freewheeling Diodes: Employed in inductive circuits, such as relay drivers and motor controllers, to protect switching transistors from voltage spikes.
  • Polarity Protection: Used to protect circuits from reverse polarity connections.
  • LED Lighting: Rectification of power in LED drivers.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves circuit performance at high frequencies.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Lead-Free Finish: Compliant with RoHS standards, making it environmentally friendly.
  • Compact Package: Available in various surface mount packages for efficient PCB assembly.

Benefits

  • Increased Efficiency: Low forward voltage drop and fast switching speed contribute to higher overall circuit efficiency.
  • Reduced Power Dissipation: Minimizes heat generation, improving reliability and reducing the need for heat sinks.
  • Improved Reliability: High surge current capability protects against transient voltage events.
  • Environmental Compliance: Lead-free finish ensures compliance with environmental regulations.
  • Space Saving: Compact package allows for high-density circuit designs.

Additional Details

The B360-F typically has a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 3A. Its forward voltage (VF) is typically around 0.45V at a forward current of 3A. It is commonly available in surface mount packages such as SMB (DO-214AA). The operating junction temperature range is typically -55°C to +150°C. It is designed to be used in automated assembly processes. Its construction and materials ensure a long and reliable operational lifespan. It is a cost-effective solution for various rectification and freewheeling applications.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0975 $50.2125
1,250+ $0.0800 $100.0000
1,940+ $0.0775 $150.3500
2,670+ $0.0750 $200.2500
3,450+ $0.0725 $250.1250
4,620+ $0.0650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,047 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess