EN
  • EN
  • DE

CNY17F-1M

Part No CNY17F-1M
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLTR 5KV TRANSISTOR 6-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 40% @ 10mA
Maximum DC Current Transfer Ratio 80% @ 10mA
Rise and Fall Time 5μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 150mA
Forward Voltage 1.45V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1029860-CNY17F-1M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CNY17F-1M CAD Model

Description

The CNY17F-1M is an isolator from Lite-On Inc.

  • Popularity: Medium
  • Supply and Demand: Balanced
  • Application: Power supplies, motor control circuits, and lighting systems
  • Features: High isolation voltage and low power consumption

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 5KV DARL W/BASE 8SMD
Lowest to $0.2680
Lite-On Inc.
P/C LTV-214-B-G STD. TYPE
Lowest to $0.1163
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Lite-On Inc.
P/C LTV-214 STD. TYPE
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Isocom Components 2004 LTD
Lowest to $0.3315
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1857 $58.4955
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,620+ $0.1429 $231.4980
2,095+ $0.1381 $289.3195
2,800+ $0.1238 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess