EN
  • EN
  • DE

GBU1006-TU

Part No GBU1006-TU
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DIP
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 731002-GBU1006-TU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBU1006-TU CAD Model

Description

The GBU1006-TU is a single-phase bridge rectifier manufactured by Lite-On Inc. It's designed to convert alternating current (AC) to direct current (DC) and is commonly used in power supplies and other applications requiring DC voltage.

Applications:

  • Power Supplies: Used in power supplies for electronic devices to convert AC to DC.
  • Adapters: Employed in AC adapters for charging mobile phones, laptops, and other portable devices.
  • Lighting Systems: Utilized in LED lighting systems and other lighting applications.
  • Home Appliances: Found in various home appliances, such as refrigerators, washing machines, and ovens.
  • Industrial Equipment: Used in industrial control systems and automation equipment.

Features:

  • Single-Phase Bridge Rectifier: Converts single-phase AC to DC.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes voltage drop across the rectifier.
  • High Reliability: Designed for high reliability and stable performance.
  • GBU Package: Available in a standard GBU package.
  • High Voltage Rating: Operates at a high voltage rating, up to 600V.

Benefits:

  • Efficient AC-DC Conversion: Provides efficient conversion of AC to DC voltage.
  • Robust Protection: High surge current capability protects the rectifier from damage due to transient currents.
  • Improved Performance: Low forward voltage drop minimizes power loss and improves efficiency.
  • Reliable Operation: Designed for reliable operation in various environmental conditions.
  • Easy Installation: Standard GBU package simplifies installation.

Additional Details:

The GBU1006-TU is designed to handle a specified amount of current and voltage. The GBU package provides good heat dissipation capabilities. It is essential to consider the thermal characteristics of the device when designing power supplies and other applications to ensure reliable operation. It also meets industry standards for safety and performance.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5359 $58.9490
265+ $0.4389 $116.3085
410+ $0.4262 $174.7420
565+ $0.4123 $232.9495
725+ $0.3985 $288.9125
975+ $0.3569 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess