EN
  • EN
  • DE

L03ESDL5V0CG3-2

Part No L03ESDL5V0CG3-2
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOT523
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 739160-L03ESDL5V0CG3-2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L03ESDL5V0CG3-2 CAD Model

Description

The L03ESDL5V0CG3-2 is a Transient Voltage Suppressor (TVS) diode manufactured by Lite-On Inc. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device offers robust protection in a compact package, making it suitable for a wide range of applications where surge protection is critical.

Applications

  • Protection of I/O interfaces in mobile devices
  • Safeguarding data lines in communication equipment
  • ESD protection for consumer electronics
  • Overvoltage protection in portable devices
  • Protection for microcontrollers and memory chips

Features

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Compact package size
  • Unidirectional configuration
  • RoHS compliant

Benefits

  • Effectively protects sensitive electronics from ESD and voltage transients
  • Minimizes signal distortion due to low capacitance
  • Ensures reliable operation of electronic equipment
  • Prolongs the lifespan of protected components
  • Facilitates compliance with industry safety standards

Additional Details

The L03ESDL5V0CG3-2 features a low clamping voltage, which ensures that the voltage across the protected device remains within safe limits during surge events. Its fast response time allows it to quickly react to transient voltages, preventing damage to downstream components. The low capacitance characteristic of this TVS diode makes it ideal for protecting high-speed data lines without significantly degrading signal integrity. The device is typically offered in a small surface-mount package, such as a SOD-323 or similar, allowing for easy integration into compact electronic designs. Specific electrical characteristics include a reverse standoff voltage of approximately 5V and a peak pulse power dissipation rating (check datasheet for precise values) for specified transient waveforms. The unidirectional configuration means it only protects against positive voltage transients; therefore, appropriate consideration for circuit polarity is necessary during design.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €5.9131 €53.2181
22+ €4.8513 €106.7288
34+ €4.7005 €159.8183
47+ €4.5487 €213.7882
60+ €4.3968 €263.8097
80+ €3.9424 €315.3953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess