EN
  • EN
  • DE

LTV-0501

Part No LTV-0501
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANS W/BASE 8-SO / Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Manufacturer Lite-On Inc.
Packaging Reel - TR
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 19% @ 16mA
Current Transfer Ratio (Max) 50% @ 16mA
Turn On / Turn Off Time (Typ) 200ns, 600ns
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 15V
Current - Output / Channel 8mA
Voltage - Forward (Vf) (Typ) 1.8V (Max)
Current - DC Forward (If) (Max) 25 mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number 160-2057-6,LTV0501,160-2057-1,160-2057-2
Standard Package 2,000
Win Source Part Number 1331824-LTV-0501
Ultra Librarian 3D Model Ultra Librarian LTV-0501 CAD Model

Description

This electronic component is an optoisolator-transistor with a photovoltaic output, belonging to the Isolators category.

  • Packaging: Reel-TR
  • Package: 2,000
  • Mounting: Surface Mount
  • Output Type: Transistor with base
  • Input Type: DC
  • Current-DC Forward (If) (Max): 25 mA
  • Voltage-Forward (Vf) (Typ): 1.8V (Max)
  • Rise/Fall Time (Typ): None
  • Current-Output/Channel: 8mA
  • Channels: 1
  • Voltage-Isolation: 3750Vrms
  • Current Transfer Ratio (Min): 19% @ 16mA
  • Voltage-Output (Max): 15V
  • Vce Saturation (Max): None
  • Current Transfer Ratio (Max): 50% @ 16mA
  • Turn on/Turn off Time (Typ): 200ns, 600ns
  • Supplier Device Package: 8-SO
  • Operating Temperature Range: -55°C to 100°C
  • Case/Package: 8-SOIC (0.154", 3.90mm Width)
  • MSL Level: 1 (unlimited)
  • HTSUS: 8541.49.8000
  • Manufacturer: Lite-On Inc.
  • Other Part Numbers: 160-2057-6, LTV0501, 160-2057-1, 160-2057-2
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4416 $50.7840
280+ $0.3624 $101.4720
430+ $0.3510 $150.9300
590+ $0.3397 $200.4230
765+ $0.3284 $251.2260
1,020+ $0.2944 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess