EN
  • EN
  • DE
  • IT

LTW-5630AZL50

Part No LTW-5630AZL50
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED AZL COOL WHITE 5000K 4SMD  /  LED Lighting series White, Cool 5000K 3.13V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lite-On Inc.
Series AZL
Package Tape & Reel
Color White, Cool
CCT (K) 5000K
Flux @ 25°C, Current - Test 55lm (46lm ~ 64lm)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 3.13V
Lumens/Watt @ Current - Test 146 lm/W
CRI (Color Rendering Index) 80
Current - Max 200mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 5630
Dimension 0.209" L x 0.118" W (5.30mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Thermal Resistance of Package 15°C/W
Base Product Number LTW-5630
Other Names 160-2095-1,160-2095-2,Q8270058,160-2095-6
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240270-LTW-5630AZL50
Ultra Librarian 3D Model Ultra Librarian LTW-5630AZL50 CAD Model

Description

The LTW-5630AZL50 from Lite-On Inc. is a white, cool LED light that is surface mount.

  • Viewing Angle: 120°
  • Current - Test: 200mA
  • Voltage - Forward (Vf) (Typ): 3.13V
  • Current - Test: 120mA
  • CCT (K): 5000K
  • CRI (Color Rendering Index): 80
  • Flux @ 25°C, Current - Test: 55lm (46lm ~ 64lm)
  • Lumens/Watt @ Current - Test: 146 lm/W
  • Thermal Resistance of Package: 15°C/W
  • Height - Seated (Max): 0.043" (1.10mm)
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, Flat Lead Exposed Pad
  • Operating Temperature: -40°C to 85°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $4.3710
LED Engin Inc.
LED COOL WHITE 5500K 75CRI 24SMD
Need more? Email Us
Lumileds
COOL-WHITE 70 CRI 6V
Need more? Email Us
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $65.2288
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
NEUTRAL-WHITE 70 CRI 6V
Lowest to $0.6530
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.5600

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1585 $64.9850
995+ $0.1301 $129.4495
1,545+ $0.1260 $194.6700
2,125+ $0.1221 $259.4625
2,745+ $0.1179 $323.6355
3,675+ $0.1057 $388.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess