EN
  • EN
  • DE

LITEON LTST-C19KZBEGK-F

Part No LITEON LTST-C19KZBEGK-F
Manufacturer Lite-On Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141550-LITEON LTST-C19KZBEGK-F
Categories Custom Parts
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LITEON LTST-C19KZBEGK-F CAD Model

Description

The LITEON LTST-C19KZBEGK-F is a surface-mount LED lamp designed for a variety of indication and display applications. This component is known for its compact size, high luminous intensity, and reliable performance. It emits a bright green light, making it suitable for use in devices where clear visual signaling is required.

Applications

  • Front panel indicators in electronic devices
  • Backlighting for LCD screens
  • Status indicators in industrial equipment
  • Consumer electronics displays
  • Automotive dashboard indicators

Features

  • Emitted Color: Green
  • Lens Color: Water Clear
  • Mounting Type: Surface Mount
  • Package/Case: 0603 (1608 Metric)
  • Forward Voltage (Vf): Typically 2.1V
  • Luminous Intensity: High brightness output
  • Viewing Angle: Wide viewing angle for easy visibility

Benefits

  • Compact Size: Ideal for applications where space is limited.
  • High Brightness: Provides a clear and easily visible indication.
  • Reliable Performance: Ensures long-lasting operation in various environmental conditions.
  • Easy to Integrate: Compatible with standard surface mount assembly processes.
  • Low Power Consumption: Contributes to energy efficiency in the end product.

Additional Details

The LTST-C19KZBEGK-F LED lamp is RoHS compliant and lead-free. It is designed to withstand reflow soldering processes. The specific luminous intensity and forward voltage characteristics can be found in the manufacturer's datasheet. This LED is commonly used in applications that require a small, efficient, and bright green light source. Its robust design makes it suitable for both consumer and industrial applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1132 $58.2980
1,245+ $0.0930 $115.7850
1,930+ $0.0900 $173.7000
2,655+ $0.0871 $231.2505
3,430+ $0.0842 $288.8060
4,590+ $0.0755 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess