EN
  • EN
  • DE

LTH-301A

Part No LTH-301A
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description NON-CONTACT SWITCHING | SENSOR OPT SLOT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Sensing Distance 0.205" (5.2mm)
Sensing Method Transmissive
Current - DC Forward (If) (Maximum) 20mA
Current - Collector (Ic) (Maximum) 500μA
Voltage - Collector Emitter Breakdown (Maximum) 30V
Response Time 3μs, 4μs
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Module, PC Pins, Slot Type
Type Unamplified
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1209357-LTH-301A
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTH-301A CAD Model

Description

The LTH-301A is an unamplified type sensor from Lite-On Inc.

  • Sensing Distance: 0.205" (5.2mm)
  • Package: module, PC pins, slot type case
  • Mounting: surface mountable
  • Response Time: 3μs, 4μs
  • Sensing Method: transmissive
  • Suitable for: sensors and transducers applications
  • Temperature Range: -25°C ~ 85°C
  • Supply and demand status: sufficient

You May Also Be Interested in

Omron
SENSOR OPT SLOT PNP MODULE 1M CB
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE F-SHAPE
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE T-SHAPE-7
Need more? Email Us
Omron
SENS OPT SLOT PNP MOD 1M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE T-SHAPE-7
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODUL 3M CBL
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 1M ROBOTIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2250 $50.6250
545+ $0.1847 $100.6615
840+ $0.1789 $150.2760
1,160+ $0.1731 $200.7960
1,495+ $0.1674 $250.2630
2,000+ $0.1500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,213 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess