EN
  • EN
  • DE

1N4148WTQ-7

Part No 1N4148WTQ-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description SWITCHING DIODE SOD523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Diode Standard 80 V 125mA Surface Mount SOD-523
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name 1N4148
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1N4148WTQ-7DICT, 1N4148WTQ-7DIDKR, 1N4148WTQ-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905661-1N4148WTQ-7
Ultra Librarian 3D Model Ultra Librarian 1N4148WTQ-7 CAD Model

Description

Product Overview: 1N4148WTQ-7 from Diodes Incorporated

The 1N4148WTQ-7 is a high-speed switching diode manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This diode is a small signal device designed for fast switching applications, making it an essential component in a wide range of electronic circuits.

Key Features

  • Fast Switching Speed: The 1N4148WTQ-7 is designed for very fast switching operations, with a reverse recovery time that ensures efficient performance in high-speed applications.
  • Low Capacitance: This diode has a low capacitance, which is beneficial in high-frequency circuits where a small capacitance is essential to minimize distortion and signal loss.
  • Surface Mount Package: Packaged in an SOD-523 housing, the 1N4148WTQ-7 is suitable for automated surface mount assembly processes, saving space and allowing for higher density circuit designs.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that the 1N4148WTQ-7 is a highly reliable component, suitable for use in critical applications where consistent performance is necessary.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, being lead-free and RoHS compliant, making it suitable for use in a wide range of markets and applications concerned with environmental sustainability.

Applications

The 1N4148WTQ-7 is commonly used in a variety of applications, including:

  • High-speed switching in logic circuits
  • Wave shaping and pulse generation
  • Signal demodulation
  • Rectification in handheld and portable devices
  • General-purpose switching in consumer electronics

Technical Specifications

The technical specifications of the 1N4148WTQ-7 include a continuous reverse voltage of 75V and a forward current of 150mA. The device operates over a wide temperature range, making it suitable for various environmental conditions.

In conclusion, the 1N4148WTQ-7 from Diodes Incorporated is a versatile and reliable component for high-speed switching applications. Its compact form factor, combined with its fast switching capabilities, makes it an ideal choice for designers looking for efficiency and performance in their electronic designs.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess