EN
  • EN
  • DE

LTPL-C034UVH365

Part No LTPL-C034UVH365
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description LED 500MA 665MW 365NM / Ultraviolet (UV) Emitter 365nm 4V 700mA 130° 2-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Lite-On Inc.
Series C03
Package Tape & Reel
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 700mA
Wavelength 365nm
Voltage - Forward (Vf) (Typ) 4V
Viewing Angle 130°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead Exposed Pad
Base Product Number LTPL-C034
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 160-2184CT,160-2184TR,160-2184DKR
Standard Package 500
Win Source Part Number 1152197-LTPL-C034UVH365
Ultra Librarian 3D Model Ultra Librarian LTPL-C034UVH365 CAD Model

Description

The Lite-On Inc. LTPL-C034UVH365 is an ultraviolet LED emitter with a current - DC forward (If) (Max) of 700mA and a viewing angle of 130°.

  • Voltage - Forward (Vf) (Typ): 4V
  • Wavelength: 365nm
  • Mounting Type: SMD (SMT)
  • Operating Temperature: -40°C ~ 85°C (TA)

You May Also Be Interested in

Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $0.4340
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Vishay
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2595
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240
Vishay
High Speed Infrared Emitting Diode, RoHS Compliant, 830 nm, GaAlAs Double Hetero | IRED 830NM PLCC2 10MW/SR 60DEG
Lowest to $7.5672
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA MIDLED
Need more? Email Us
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess