EN
  • EN
  • DE

AH8501-FDC-7

Part No AH8501-FDC-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description HIGH ACCURACY LOW POWER / MICROPOWER LINEAR HALL EFFECT SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±40mT
Operating Supply Voltage 1.6 V ~ 3.6 V
Maximum Supply Current 1.5mA
Current - Output (Maximum) 10mA
Resolution 8 b
Operating Temperature Range -40°C ~ 85°C (TA)
Features Sleep Mode
Package 6-UDFN Exposed Pad
Manufacturer Package U-DFN2020-6
Win Source Part Number 1143001-AH8501-FDC-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name AH8501
Introduction Date March 03, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AH8501-FDC-7 CAD Model

Description

The AH8501-FDC-7 is a high-performance, precision operational amplifier brought to you by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

Key Features

  • Low Offset Voltage: The device boasts an ultra-low input offset voltage, ensuring accurate signal amplification with minimal error, making it ideal for precision applications.
  • Low Noise: Engineered for low noise operations, this operational amplifier is perfect for audio and instrumentation applications where maintaining signal integrity is crucial.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the AH8501-FDC-7 can handle a wide range of frequencies, making it versatile for various electronic circuits and systems.
  • Power Efficiency: The device is designed to operate with a low supply current, providing excellent power efficiency and making it suitable for battery-powered applications.
  • Wide Supply Range: It supports a wide supply voltage range, accommodating various power requirements and enhancing the operational amplifier's flexibility in different system designs.

Applications

The AH8501-FDC-7 is adept at serving a multitude of applications, such as:

  • Test and Measurement Equipment
  • Medical Devices
  • Professional Audio Equipment
  • Industrial Control Systems
  • Analog Filters
  • Data Acquisition Systems

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AH8501-FDC-7 is no exception and has undergone rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

Ordering Information

The product is available in a robust package that is designed to facilitate easy integration into your system. For ordering, reference the part number AH8501-FDC-7 and contact Diodes Incorporated or an authorized distributor. Technical documentation, including datasheets and support materials, is available to assist with your design and implementation process.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Lowest to $1.6916
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.8797
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2247 $55.1115
100+ $1.0049 $100.4900
155+ $0.9735 $150.8925
215+ $0.9421 $202.5515
275+ $0.9107 $250.4425
370+ $0.8165 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess