EN
  • EN
  • DE

TPS51225CRUKT

Part No TPS51225CRUKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK/LINEAR SYNC 20WQFN / DC/DC Cntrlr Dual-OUT Step Down 360kHz/430kHz 20-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP
Packaging Reel package
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Function Any Function
Number of Outputs 4
Frequency - Switching 300kHz, 355kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 5.5 V ~ 24 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-WQFN (3x3)
Win Source Part Number 797953-TPS51225CRUKT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51225
Introduction Date November 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS51225CRUKT CAD Model

Description

Overview of TPS51225CRUKT

The TPS51225CRUKT is a high-performance, dual synchronous step-down controller from Texas Instruments designed for use in low-voltage, high-density power systems. This advanced component is particularly suitable for notebook and ultrabook applications, but its versatility allows it to be integrated into a wide range of power management solutions.

Key Features

  • Input Voltage Range: The TPS51225CRUKT operates with an input voltage range of 3 V to 28 V, making it adaptable to various power sources and ensuring compatibility with a broad spectrum of devices.
  • Dual-Channel: It features two synchronous step-down channels with integrated MOSFET drivers, which provide efficient power conversion and enable independent power regulation for core and auxiliary rails.
  • Adaptive On-Time Control: The device utilizes an adaptive on-time D-CAP2™ control mode, which facilitates fast transient response and simplifies circuit design by eliminating the need for external components like ESR capacitors.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 2.2 MHz, allowing designers to optimize the solution for efficiency or component size.
  • Protection Features: TPS51225CRUKT includes a suite of protection features such as over-voltage protection, under-voltage lockout, over-current protection, and thermal shutdown to ensure reliable operation under various conditions.

Applications

While the TPS51225CRUKT is tailored for computing applications like notebooks and ultrabooks, its robust feature set makes it an excellent choice for other portable electronics, point-of-load conversions, and embedded systems that require efficient power management.

Package and Availability

The TPS51225CRUKT is offered in a 20-pin WQFN (RUK) package, which provides a compact footprint for space-constrained applications. Texas Instruments supports this product with comprehensive technical documentation, including datasheets, user guides, and design resources to facilitate easy integration into your design projects.

For engineers seeking a reliable and flexible power solution, the TPS51225CRUKT stands out as a high-performance option backed by Texas Instruments' reputation for quality and innovation in power management technology.

You May Also Be Interested in

Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1490 $51.7050
95+ $1.0763 $102.2485
145+ $1.0400 $150.8000
210+ $0.9672 $203.1120
270+ $0.9309 $251.3430
340+ $0.8945 $304.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,590 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess