EN
  • EN
  • DE

LTPL-C034UVH385

Part No LTPL-C034UVH385
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description LED 500MA 970MW 385NM  /  Ultraviolet (UV) Emitter 385nm 3.7V 700mA 130° 2-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Lite-On Inc.
Series C03
Package Tape & Reel
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 700mA
Wavelength 385nm
Voltage - Forward (Vf) (Typ) 3.7V
Viewing Angle 130°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead Exposed Pad
Base Product Number LTPL-C034
MSL Level 3 (168 Hours)
HTSUS 8541.41.0000
Other Names 160-2185TR,160-2185CT,160-2185DKR
Standard Package 500
Win Source Part Number 1133963-LTPL-C034UVH385
Ultra Librarian 3D Model Ultra Librarian LTPL-C034UVH385 CAD Model

Description

The LTPL-C034UVH385 is a UV (Ultraviolet) LED manufactured by Lite-On Inc. It emits light in the UV spectrum, specifically at a wavelength of 385nm, making it suitable for applications such as curing, sterilization, and detection.

Applications:

  • UV curing of resins and adhesives
  • Sterilization and disinfection of surfaces and water
  • Counterfeit detection
  • Medical and scientific instrumentation
  • Fluorescence microscopy

Features:

  • UV Emission at 385nm: Emits light in the UV-A spectrum.
  • High Radiant Power: Delivers a significant amount of UV energy.
  • Compact Package: Allows for integration into small devices.
  • Long Lifespan: Offers extended operational life.
  • Precise Wavelength Control: Ensures consistent UV output.

Benefits:

  • Efficient Curing: Enables rapid and effective curing of UV-sensitive materials.
  • Effective Sterilization: Provides disinfection capabilities.
  • Accurate Detection: Facilitates reliable counterfeit detection.
  • Compact Design: Allows for miniaturization of UV-based systems.
  • Reliable Operation: Ensures consistent and stable UV output.

Additional Details:

The LTPL-C034UVH385 has a typical radiant power output ranging from several milliwatts to tens of milliwatts, depending on the drive current. The forward voltage is typically around 3-4V. The recommended forward current is usually in the range of 20-100mA. It is important to handle UV LEDs with care, as prolonged exposure to UV radiation can be harmful to the eyes and skin. Protective eyewear and clothing should be worn when working with UV LEDs. The operating temperature range is typically between -40°C and +85°C. The device is designed for applications where precise and controlled UV exposure is required.

You May Also Be Interested in

Vishay
EMITTER IR 870NM 100MA SMD
Lowest to $3.2727
Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8895
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA 0805
Lowest to $0.0391
Vishay
Infrared Emitter 875nm 30mW/sr Circular Top Mount 2-Pin T-1 Bulk / EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.6097
Vishay
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Lowest to $0.2529
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374
Vishay
EMITTER IR 890NM 100MA RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess