EN
  • EN
  • DE

LTR-C1903

Part No LTR-C1903
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description OPTOELECTRONICS - IR EMITTER AND DETECTOR - SMD Type Phototransistor, Water Clear Lens
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072838-LTR-C1903
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTR-C1903 CAD Model

Description

The LTR-C1903 is a series of LED lamps manufactured by Lite-On Inc. These are commonly used for indication purposes in various electronic devices and appliances. Available in different colors, these LEDs offer a simple and efficient way to display status, alerts, or other visual information. The LTR-C1903 LEDs are known for their reliability, long lifespan, and low power consumption.

Applications

  • Power indicators on electronic devices
  • Status indicators on appliances
  • Backlighting for switches and buttons
  • Panel indicators in industrial equipment
  • Automotive lighting (instrument panel, etc.)

Features

  • Various color options (red, green, yellow, blue, white)
  • High luminous intensity
  • Low power consumption
  • Long lifespan
  • Compact size
  • Wide viewing angle

Benefits

  • Clear visual indication
  • Energy efficiency
  • Low maintenance costs
  • Easy integration into circuits
  • Improved device aesthetics

Additional Details

The LTR-C1903 series LEDs are designed to operate at low currents, typically around 20mA, making them highly energy-efficient. Their robust construction ensures reliable performance even in harsh environments. The wide viewing angle allows the light to be seen from various positions, improving the visibility of the indication. These LEDs are also compatible with standard through-hole mounting techniques, simplifying the assembly process. The LTR-C1903 LEDs are available in different package styles to suit various application requirements.

These LEDs can be driven directly from logic circuits with appropriate current-limiting resistors. The forward voltage drop varies depending on the color of the LED. The luminous intensity is typically measured in millicandelas (mcd) and is an important factor to consider when selecting the appropriate LED for a particular application. Proper heat sinking may be required for high-current applications to ensure long-term reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess