EN
  • EN
  • DE

IP4775CGNPO

Part No IP4775CGNPO
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065175-IP4775CGNPO
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP4775CGNPO CAD Model

Description

The IP4775CZ38 is a highly integrated device designed to fulfill a variety of functions in consumer electronics. Manufactured by NXP Semiconductors, a leader in the industry, this product is tailored to enhance the performance and functionality of applications such as mobile phones, tablets, and other portable devices.

Key Features

  • ESD Protection: The IP4775CZ38 is equipped with robust Electrostatic Discharge (ESD) protection for all interfaces, ensuring the longevity and reliability of the device in the face of electrical disturbances.
  • Integrated Circuitry: This product combines multiple functions such as level shifting and interfacing, which simplifies design and saves on board space by reducing the number of components required.
  • Power Management: The device includes power management features that help in optimizing power consumption, making it ideal for battery-powered applications.

Applications

The versatility of the IP4775CZ38 allows it to be used in a wide range of applications. It is particularly suited for:

  • Mobile and Smart Phones
  • Tablets and Portable Computing Devices
  • Personal Media Players
  • GPS Units

Technical Specifications

The IP4775CZ38 offers the following technical specifications:

  • Package: The device comes in a lead-free, 38-lead HVQFN package that is environmentally friendly and suitable for compact designs.
  • Temperature Range: It operates over a wide temperature range, accommodating the diverse environments in which consumer electronics are used.
  • Compliance: This product is compliant with relevant industry standards, ensuring compatibility and interoperability with other components.

Conclusion

The IP4775CZ38 by NXP Semiconductors is an all-in-one solution that offers ESD protection, integrated circuitry for level shifting and interfacing, and power management features. Its compact design and compliance with industry standards make it a valuable component for designers looking to enhance the functionality and efficiency of their consumer electronic products.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TT Electronics
Lowest to $6.0469
Dell
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess