EN
  • EN
  • DE
  • IT

LTST-C155KSKRKT

Part No LTST-C155KSKRKT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED YLW/RED CLEAR 1210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Active
Color Red, Yellow
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 45mcd Red, 75mcd Yellow
Lens Style Rectangle with Flat Top
Lens Size 2.06mm x 2.70mm
Voltage - Forward (Vf) (Typ) 2V Red, 2V Yellow
Current - Test 20mA Red, 20mA Yellow
Viewing Angle 130°
Mounting Type Surface Mount
Wavelength - Dominant 631nm Red, 589nm Yellow
Wavelength - Peak 639nm Red, 591nm Yellow
Package / Case 1210 (3227 Metric)
Supplier Device Package 4-SMD
Size / Dimension 3.20mm L x 2.70mm W
Height (Max) 1.10mm
Base Product Number LTST-C155
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 198336-LTST-C155KSKRKT
Ultra Librarian 3D Model Ultra Librarian LTST-C155KSKRKT CAD Model

Description

The 198336-LTST-C155KSKRKT is a red and yellow LED indication discrete component manufactured by Lite-On Inc. It comes in a tape and reel packaging and has a standard package of 3,000 pieces. The size of the component is 3.20mm in length and 2.70mm in width. It has a viewing angle of 130 degrees, providing a wide range of visibility. The lens color is colorless, and the lens transparency is clear. With a millicandela rating of 45mcd for red and 75mcd for yellow, it offers sufficient brightness for various applications. The forward voltage (Vf) is 2V for red and 2V for yellow, and the current for testing is 20mA for both colors. The package type is 1210 (3227 Metric), which is surface mountable. Lite-On Inc. is a trusted manufacturer in the industry. The ECCN classification for this product is EAR99, indicating it does not require an export license. In the open market, there is a 58% chance of encountering counterfeit versions of this product. The HTSUS code for import/export purposes is 8541.41.0000.

You May Also Be Interested in

Stanley Electric Co
LED WHITE DIFFUSED 2PLCC SMD / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.1524
Everlight Electronics Co Ltd
LED GREEN DIFFUSED T/H
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1631
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3469
Wurth Electronics Inc
LED RGB CLEAR 6PLCC SMD
Lowest to $0.6240
Everlight Electronics Co Ltd
LED RED CLEAR 0805 SMD / Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Lowest to $0.0389
Stanley Electric Co
LED INDICATION SMD / LED Indication - Discrete
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 2.4V~3.1V 0805
Lowest to $0.0110
Kingbright Corporation
LED BLUE CLEAR SMD
Lowest to $0.4772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1379 $64.8130
1,145+ $0.1132 $129.6140
1,770+ $0.1096 $193.9920
2,440+ $0.1061 $258.8840
3,155+ $0.1026 $323.7030
4,220+ $0.0921 $388.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess