The LTST-C190KRKT-F is a red surface-mount LED manufactured by Lite-On Inc. It is designed for general indicator applications requiring a bright and reliable light source in a small package.
Applications:
- Status indicators on electronic devices
- Backlighting for small displays
- Panel indicators in industrial equipment
- Consumer electronics (e.g., remote controls, toys)
- Automotive interior lighting
Features:
- High Brightness: Provides a bright and easily visible light output.
- Compact Size: Small 0805 (2012 metric) package for space-constrained designs.
- Wide Viewing Angle: Allows for visibility from various angles.
- Long Lifespan: Offers extended operational life for reliable performance.
- Low Power Consumption: Minimizes energy usage in battery-powered devices.
Benefits:
- Clear Visual Indication: Provides a bright and easily discernible status indication.
- Space Saving: Allows for compact and lightweight designs.
- Reliable Performance: Offers long-term operational reliability.
- Energy Efficient: Reduces power consumption in various applications.
- Easy Integration: Surface mount design simplifies PCB assembly.
Additional Details:
The LTST-C190KRKT-F has a typical luminous intensity of around 50-100 mcd (millicandelas). The peak wavelength of the emitted red light is approximately 635 nm. The forward voltage is typically around 2.0V. The recommended forward current is generally around 20 mA. It is RoHS compliant, meaning it does not contain hazardous substances. The operating temperature range is typically between -40°C and +85°C. The small package size and high brightness make it a popular choice for a wide range of indicator applications.