EN
  • EN
  • DE

LTST-C190TBKT-5A

Part No LTST-C190TBKT-5A
Manufacturer Lite-On Inc.
Description Blue 1.6 x 0.8 x 0.8 mm 180 mcd Clear 120° 3.8 V Surface Mount LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 800 µm
Dominant Wavelength 475 nm
Forward Current 20 mA
Forward Voltage 3.05 V
Length 1.6 mm
Lens Style Colorless, Diffused
Luminous Intensity 45 mcd
Max Operating Temperature 80 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Packaging Tape and Reel
Power Dissipation 76 mW
Radiation Hardening No
Reverse Voltage 5 V
RoHS Compliant
Test Current 5 mA
Viewing Angle 130 °
Win Source Part Number 1140176-LTST-C190TBKT-5A
Categories Custom Parts
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTST-C190TBKT-5A CAD Model

Description

This electronic component is a custom part manufactured by Lite-On Inc.

  • Lens Style: Colorless, Diffused
  • Viewing Angle: 130 °
  • Forward Voltage: 3.05V
  • Luminous Intensity: 45 mcd
  • Power Dissipation: 76mW
  • Forward Current: 20mA
  • Reverse Voltage: 5V
  • Packaging: Tape and Reel
  • Length: 1.6mm
  • Supply and Demand Status: Limited

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0627 $50.1600
1,945+ $0.0515 $100.1675
3,010+ $0.0499 $150.1990
4,145+ $0.0483 $200.2035
5,355+ $0.0467 $250.0785
7,160+ $0.0419 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 331,845 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess