EN
  • EN
  • DE

600S390JT250T4K

Part No 600S390JT250T4K
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995285-600S390JT250T4K
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600S390JT250T4K CAD Model

Description

The 600S390JT250T4K is a high-performance RF capacitor manufactured by ATC (American Technical Ceramics). It is designed for critical applications requiring high reliability and stability over a wide range of frequencies and temperatures. This capacitor utilizes a robust ceramic construction, ensuring exceptional performance in demanding environments.

Applications

  • RF Power Amplifiers
  • Filter Networks
  • Matching Networks
  • Timing Circuits
  • Bypass and Decoupling Applications in high-frequency circuits
  • Satellite communications equipment
  • Wireless infrastructure

Features

  • High Q Factor: Minimizes energy loss, leading to more efficient circuit performance.
  • Low ESR (Equivalent Series Resistance): Reduces heat generation and improves power handling capability.
  • High Self-Resonant Frequency: Enables operation at higher frequencies without significant performance degradation.
  • Small Size: Allows for compact circuit designs.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • High Reliability: Robust construction ensures long-term performance and durability.

Benefits

  • Improved Circuit Efficiency: The high Q factor minimizes energy loss, leading to more efficient circuits.
  • Enhanced Power Handling: Low ESR allows for higher power handling capabilities without overheating.
  • Stable Performance: Excellent temperature stability ensures consistent performance in varying environmental conditions.
  • Reduced Noise: Effective decoupling and bypassing capabilities reduce noise in sensitive circuits.
  • Increased Reliability: Robust construction and high reliability ensure long-term performance.
  • Compact Designs: Small size enables the creation of smaller and more compact circuit designs.

Additional Details

The 600S390JT250T4K is a ceramic multilayer capacitor (MLCC) with a capacitance value of 39 pF and a voltage rating of 250 V. It features a tight tolerance and is designed for surface mount applications. Its construction utilizes high-quality materials to ensure optimal performance and reliability. The capacitor is suitable for applications requiring stable and low-loss performance at high frequencies.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess