EN
  • EN
  • DE

LTST-C192TBKT-5A

Part No LTST-C192TBKT-5A
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0732+
Reference case LED
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 719207-LTST-C192TBKT-5A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTST-C192TBKT-5A CAD Model

Description

The LTST-C192TBKT-5A is a subminiature Surface Mount Technology (SMT) chip LED manufactured by Lite-On Inc. This LED is designed for applications requiring efficient light output in a compact form factor. Its small size allows for high-density mounting on printed circuit boards (PCBs), making it suitable for a wide range of electronic devices.

Applications:

  • Backlighting for LCD screens and keypads
  • Indicator lights in consumer electronics
  • Status indicators in industrial equipment
  • Panel indicators in automotive applications
  • General lighting in portable devices

Features:

  • Subminiature package: Compact size for high-density mounting
  • SMT compatible: Designed for automated assembly processes
  • High luminous intensity: Provides bright and clear light output
  • Wide viewing angle: Ensures visibility from various angles
  • Low power consumption: Energy-efficient operation
  • Long lifespan: Offers reliable performance over an extended period
  • Tape and reel packaging: Suitable for automated pick-and-place equipment
  • RoHS compliant: Environmentally friendly, free from hazardous substances

Benefits:

  • Space-saving design: Enables compact product designs
  • Cost-effective solution: Reduces overall system costs
  • Improved visibility: Enhances user experience with clear indicators
  • Easy integration: Simplifies the assembly process
  • Reliable performance: Ensures consistent operation over time
  • Reduced maintenance: Long lifespan minimizes the need for replacements

Additional Details:

The LTST-C192TBKT-5A chip LED typically utilizes AlInGaP (Aluminum Indium Gallium Phosphide) material for its light-emitting layer, which contributes to its high luminous intensity and efficiency. It is available in a specific color, typically red or amber, and the exact color coordinates and intensity are specified in the product datasheet. The device is designed to operate within a specified forward current range, and exceeding this range can reduce its lifespan or damage the LED. The operating temperature range is also a crucial factor to consider for ensuring reliable performance in different environments.

The package dimensions are critical for PCB layout and assembly, and these details are readily available in the manufacturer's datasheet. Proper handling and storage procedures should be followed to prevent damage to the LED during the assembly process. The soldering profile recommended by Lite-On Inc. should be strictly adhered to for optimal solder joint reliability.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,530 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess