EN
  • EN
  • DE

LTST-C195TBKSKT-5A

Part No LTST-C195TBKSKT-5A
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED BLUE/YELLOW CLEAR 0605 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Color Blue, Yellow
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 28.1mcd Blue, 41.1mcd Yellow
Lens Style/Size Rectangle with Flat Top, 1.10mm x 1.50mm
Forward Voltage 2.9V Blue, 2V Yellow
Current - Test 5mA Blue, 5mA Yellow
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 470nm Blue, 589nm Yellow
Wavelength - Peak 468nm Blue, 591nm Yellow
Case / Package Chip LED
Height (Max) 0.55mm
Win Source Part Number 206827-LTST-C195TBKSKT-5A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTST-C195TBKSKT-5A CAD Model

Description

The LTST-C195TBKSKT-5A is a chip LED from Lite-On Inc.

Key Features:

  • Design: Designed for optoelectronics, medium popularity item
  • Part Number: 206827
  • Shape: Rectangular with flat top
  • Size: 1.10mm x 1.50mm
  • Lens: Clear
  • Viewing Angle: 130 degrees
  • Forward Voltage: 2.9V (blue), 2V (yellow)
  • Millicandela Rating: 28.1mcd (blue), 41.1mcd (yellow)
  • Mounting Type: SMD (SMT)
  • Colors: Blue and yellow

You May Also Be Interested in

Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Siemens
Multi TOPLED
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess