EN
  • EN
  • DE

LTST-C19HE1WT-H

Part No LTST-C19HE1WT-H
Manufacturer Lite-On Inc.
Description LED Tri-Color Blue/Green/Red 468nm/520nm/632nm 4-Pin Chip LED T/R / Property of Lite-On Only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 1209440-LTST-C19HE1WT-H
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTST-C19HE1WT-H
Introduction Date May 14, 2008
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian LTST-C19HE1WT-H CAD Model

Description

The LTST-C19HE1WT-H is a surface-mount LED manufactured by Lite-On Inc. It is a compact, high-brightness LED designed for various indicator and backlighting applications. The small size and high light output make it suitable for use in space-constrained designs requiring a visible indicator.

Applications:

  • Indicator lights: Status indicators, power indicators, and alarm indicators.
  • Backlighting: Backlighting for LCDs, keypads, and switches.
  • Automotive lighting: Dashboard indicators, instrument panel lighting, and interior lighting.
  • Consumer electronics: Indicator lights on appliances, remote controls, and audio equipment.
  • Medical devices: Status indicators on medical equipment and instruments.

Features:

  • Compact size: Small footprint allows for use in space-constrained designs.
  • High brightness: Provides a highly visible light output.
  • Surface mount technology (SMT): Easy to mount on printed circuit boards (PCBs).
  • Wide viewing angle: Allows for easy viewing from different angles.
  • Long lifespan: Offers a long operating lifespan.

Benefits:

  • Simplified design: Easy to integrate into existing designs.
  • Improved visibility: High brightness ensures that the LED is easily visible.
  • Reduced size: Small footprint allows for compact designs.
  • Enhanced reliability: Long lifespan ensures reliable operation.
  • Cost savings: Reduces the cost of components and assembly.

Technical Specifications:

The LTST-C19HE1WT-H is typically a red LED with a typical forward voltage of around 2.0V and a forward current of around 20mA. The luminous intensity is typically high, providing a bright light output. The viewing angle is typically wide, allowing for easy viewing from different angles. The device is available in a small surface mount package. The datasheet contains detailed information on the device's electrical characteristics, optical characteristics, and package dimensions.

The LTST-C19HE1WT-H provides a compact, high-brightness solution for a wide range of indicator and backlighting applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0418 $50.1600
2,555+ $0.0392 $100.1560
3,960+ $0.0379 $150.0840
5,685+ $0.0352 $200.1120
7,375+ $0.0339 $250.0125
9,205+ $0.0326 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess