EN
  • EN
  • DE

LTST-C295TBKFKT-CA

Part No LTST-C295TBKFKT-CA
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974400-LTST-C295TBKFKT-CA
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C295TBKFKT-CA CAD Model

Description

The LTST-C295TBKFKT-CA is a surface mount (SMD) LED manufactured by Lite-On Inc. It is designed for indicator and display applications requiring a compact size and reliable performance. This LED offers a combination of brightness and efficiency, making it suitable for various electronic devices and equipment.

Applications

  • Indicator Lights: Commonly used as indicator lights in electronic devices, appliances, and control panels to display status or alerts.
  • Backlighting: Applied for backlighting small LCD screens, keypads, and other display components.
  • Consumer Electronics: Integrated into consumer electronic products such as remote controls, toys, and audio equipment.
  • Automotive Indicators: Used in automotive dashboards and interior lighting systems for indication purposes.
  • Industrial Equipment: Found in industrial control panels and machinery as status indicators.

Features

  • SMD Package: Surface Mount Device package allows for easy automated assembly and integration into PCBs.
  • Compact Size: Small footprint suitable for space-constrained applications.
  • High Brightness: Provides sufficient luminous intensity for clear visibility.
  • Low Power Consumption: Energy-efficient operation reduces power consumption and heat generation.
  • Reliable Performance: Designed for stable and long-lasting performance.

Benefits

  • Easy Integration: SMD package facilitates automated assembly processes, reducing manufacturing costs.
  • Space Saving: Compact size enables integration into small and densely packed electronic devices.
  • Clear Indication: High brightness ensures that indicator lights are easily visible, even in well-lit environments.
  • Energy Efficiency: Low power consumption helps to extend battery life in portable devices and reduce overall energy consumption.
  • Long Lifespan: Designed for reliable and long-lasting operation, reducing the need for frequent replacements.

Additional Details

This LED is typically available in various colors. The specific color, luminous intensity, forward voltage, and forward current characteristics are detailed in the product datasheet. Ensure to consult the datasheet for specific electrical and optical characteristics before using the LTST-C295TBKFKT-CA in your application.

Typical Specifications (consult datasheet for precise values):

  • Color: [Specific Color]
  • Luminous Intensity: [Value] mcd
  • Forward Voltage: [Value] V
  • Forward Current: [Value] mA
  • Viewing Angle: [Value] degrees

The LTST-C295TBKFKT-CA is a reliable and efficient SMD LED ideal for a wide array of indicator and display applications. Its compact size, high brightness, and energy efficiency make it a popular choice in various electronic devices and equipment.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess