EN
  • EN
  • DE

MEM2012T101RT301

Part No MEM2012T101RT301
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description 3-terminal Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996912-MEM2012T101RT301
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MEM2012T101RT301 CAD Model

Description

The TDK MEM2012T101RT301 is a multilayer chip inductor designed for high-frequency applications. This compact inductor is commonly used in mobile communication devices, wireless LAN modules, and other RF circuits where miniaturization and high performance are crucial.

Applications

  • Smartphones
  • Wireless LAN modules
  • Bluetooth devices
  • RF filters
  • Matching circuits
  • High-frequency circuits

Features

  • Small Size: 2.0 x 1.2 x 0.85 mm (EIA 0805)
  • High Q Value
  • Tight Inductance Tolerance
  • Excellent Self-Resonant Frequency (SRF)
  • Multilayer Structure
  • Surface Mount Device (SMD)

Benefits

  • Miniaturization: Allows for compact circuit designs, crucial in portable devices.
  • High Performance: High Q value ensures low losses and efficient energy storage in high-frequency circuits.
  • Accurate Inductance: Tight tolerance ensures consistent circuit performance.
  • Stable Operation: Excellent SRF provides stable operation at high frequencies.
  • Easy Assembly: SMD design allows for automated assembly, reducing manufacturing costs.

Additional Details

The MEM2012T101RT301 has an inductance value of 100nH (101) with a specified tolerance. The high Q value minimizes energy loss, improving the efficiency of RF circuits. The operating temperature range is typically -55°C to +125°C. The inductor is constructed using a multilayer ceramic material, providing excellent electrical characteristics and mechanical strength. It is designed for reflow soldering and is RoHS compliant. This inductor is suitable for impedance matching, filtering, and other high-frequency applications where a small, high-performance inductor is required.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess