EN
  • EN
  • DE

LTST-S230TBKT

Part No LTST-S230TBKT
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMD
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 724812-LTST-S230TBKT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTST-S230TBKT CAD Model

Description

The LTST-S230TBKT is a subminiature LED manufactured by Lite-On Inc. It is a small, surface-mountable light-emitting diode (LED) designed for indicator and backlighting applications where space is limited. LEDs are semiconductor devices that emit light when an electric current passes through them. The LTST-S230TBKT is characterized by its compact size, low power consumption, and long operating life. The color, intensity, and viewing angle of the LED are critical parameters for its intended use.

Applications

  • Indicator Lights: Used as indicator lights in portable electronic devices, such as cell phones, MP3 players, and digital cameras.
  • Backlighting: Provides backlighting for small LCD displays, keypads, and switches.
  • Medical Devices: Used in medical devices for indication and control panel backlighting.
  • Automotive Applications: Used in automotive dashboards and instrument panels.

Features

  • Subminiature Package: Very small package size for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for surface mounting on printed circuit boards (PCBs).
  • Low Power Consumption: Consumes minimal power, ideal for battery-powered devices.
  • Long Operating Life: Offers a long operating life, reducing the need for frequent replacements.

Benefits

  • Compact Design: Enables miniaturization of electronic devices.
  • Easy Assembly: SMT package simplifies the assembly process on PCBs.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Reliable Performance: Provides reliable and consistent performance over a long operating life.

The specific color and luminous intensity of the LTST-S230TBKT are important factors to consider when selecting it for a particular application. The datasheet provides detailed information on the LED's electrical and optical characteristics, including forward voltage, luminous intensity, and viewing angle. Additionally, the datasheet will provide information about the peak forward current and the power dissipation, which are important parameters for determining maximum drive current and thermal management. Proper thermal management is crucial for ensuring long-term reliability. The suffix likely denotes a specific binning for color and brightness.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess