EN
  • EN
  • DE
  • IT

LTST-S270KRKT

Part No LTST-S270KRKT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 0603 R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Color Red
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 54mcd
Lens Style/Size Rectangle with Flat Top, 1.20mm x 0.60mm
Forward Voltage 2V
Current - Test 20mA
Viewing Angle 130°
Mounting Surface Mount, Right Angle
Wavelength - Dominant 631nm
Wavelength - Peak 639nm
Case / Package Chip LED
Height (Max) 0.60mm
Win Source Part Number 020725-LTST-S270KRKT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LTST-S270KRKT
Introduction Date May 02, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian LTST-S270KRKT CAD Model

Description

The Lite-On Inc. LED optoelectronic component is a high-quality device for various electronic devices.

  • Supply and Demand: Sufficient
  • Win Source Part Number: 020725-LTST-S270KRKT
  • Viewing Angle: 130°
  • Millicandela Rating: 54mcd
  • Packaging: Reel - TR (4k pcs per package)
  • Compatible Components: QBLP613-R, KA-4008SURSK, KPJA-2107SRC-PRV

You May Also Be Interested in

Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827
Broadcom Limited
LED Tri-Color Blue/Green/Red 465nm/521nm/629nm 4-Pin PLCC T/R / LED RGB CLEAR 4SMD
Lowest to $0.9417
Lumex Opto/Components Inc.
LED BLUE CLEAR 1206 SMD
Need more? Email Us
Stanley Electric Co
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021
Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314
Lite-On Inc.
LED GREEN CLEAR 2SMD R/A
Lowest to $0.0763
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029
Rohm Semiconductor
LED YELLOW CLEAR 1305 SMD REV
Lowest to $0.2200

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2,660+ $0.0211 $56.1260
6,455+ $0.0174 $112.3170
10,000+ $0.0168 $168.0000
13,795+ $0.0162 $223.4790
17,860+ $0.0157 $280.4020
23,810+ $0.0141 $335.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 2660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess