The LTST-C21KGKTW is a surface-mount LED manufactured by Lite-On Inc. This LED is designed for applications requiring a compact size and reliable light output. Its small footprint makes it suitable for densely populated circuit boards.
Applications
- Backlighting for LCD displays
- Indicator lights in electronic devices
- Automotive interior lighting
- Mobile phone keypads
- Industrial control panels
Features
- Small package size (0805 package)
- High luminous intensity
- Wide viewing angle
- Low power consumption
- RoHS compliant
- Moisture Sensitivity Level (MSL) 3
- Available in various colors
Benefits
- Space Saving: The small package size allows for high-density mounting on PCBs, saving valuable board space.
- Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
- Improved Visibility: High luminous intensity ensures clear visibility even in bright ambient lighting conditions.
- Long Lifespan: The LED's long lifespan minimizes the need for frequent replacements, reducing maintenance costs.
- Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances, contributing to a cleaner environment.
Additional Details
The LTST-C21KGKTW is typically available in various colors, each with specific forward voltage and luminous intensity characteristics. The product datasheet should be consulted for detailed electrical and optical specifications, including forward voltage, forward current, wavelength, and viewing angle. It is designed for reflow soldering and requires proper handling to prevent damage from electrostatic discharge (ESD). The MSL 3 rating indicates the LED's sensitivity to moisture and requires appropriate storage and handling procedures.