EN
  • EN
  • DE

MT8910AE1

Part No MT8910AE1
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020036-MT8910AE1
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT8910AE1 CAD Model

Description

The MT8910AE1 is a monolithic integrated circuit manufactured by Mitel Networks Corporation, designed for digital trunk interface applications. It is a single-chip solution for interfacing digital telephone lines, providing clock extraction, synchronization, and data recovery. This device supports various digital telephony standards and is used in telecommunications equipment and data communication systems.

Applications

  • Digital telephone exchanges: Provides interface to digital trunk lines.
  • PBX systems: Used in private branch exchange systems for trunk connectivity.
  • Voice over IP (VoIP) gateways: Interfaces between traditional telephone networks and IP networks.
  • Data communication systems: Used in T1/E1 line interfaces.
  • Channel service units/data service units (CSU/DSU): Provides line termination and signal conditioning.

Features

  • Single-chip solution: Integrates all necessary functions for digital trunk interface.
  • Clock extraction and synchronization: Recovers clock signals from incoming data streams.
  • Data recovery: Extracts data from the received signal.
  • Support for various digital telephony standards: Compatible with T1, E1, and other standards.
  • Low power consumption: Designed for energy efficiency.

Benefits

  • Simplified system design: Single-chip integration reduces component count and board space.
  • Improved system performance: Accurate clock extraction and data recovery enhance signal integrity.
  • Reduced power consumption: Low power design extends battery life in portable applications.
  • Versatile functionality: Supports a wide range of digital telephony standards.
  • Cost-effective solution: Integrates multiple functions into a single device.

Additional Details

The MT8910AE1 is typically available in a surface-mount package. It requires careful layout and decoupling to ensure optimal performance. The device operates on a 5V power supply. Comprehensive application notes and design resources are available from Mitel Networks Corporation to assist designers in implementing the MT8910AE1 in their systems. It adheres to relevant telecommunications industry standards. Its integrated features and robust design make it a reliable choice for digital trunk interface applications.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess