EN
  • EN
  • DE

LTV-1007-TP1-G

Part No LTV-1007-TP1-G
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828777-LTV-1007-TP1-G
Ultra Librarian 3D Model Ultra Librarian LTV-1007-TP1-G CAD Model

Description

The LTV-1007-TP1-G is a Photocoupler manufactured by Lite-On Inc. It provides electrical isolation between circuits, effectively separating the input and output sides while allowing signal transfer. This device is often employed to protect sensitive circuitry from high voltage and electrical noise. It finds applications in various industrial and consumer electronics requiring galvanic isolation for safety and signal integrity.

Applications:

  • Switch Mode Power Supplies (SMPS): Feedback control, isolating primary and secondary sides
  • Programmable Logic Controllers (PLCs): Input/Output isolation
  • Microcontroller Interfaces: Isolating digital signals to protect microcontrollers
  • Industrial Automation: Motor control, sensor isolation
  • Data Acquisition Systems: Isolating analog and digital signals

Features:

  • High Isolation Voltage: Withstands high voltage differences between input and output
  • High Current Transfer Ratio (CTR): Efficient signal transfer
  • Low Input Current: Reduces power consumption on the input side
  • Compact Package: Suitable for high-density board layouts
  • RoHS Compliant: Environmentally friendly, lead-free construction
  • Safety Approvals: UL, VDE, and other relevant safety certifications (check datasheet)
  • High Collector-Emitter Voltage: Provides a wider operating range for output circuitry

Benefits:

  • Enhanced Safety: Protects circuits and personnel from high-voltage hazards.
  • Improved Noise Immunity: Isolates sensitive circuits from electrical noise and ground loops.
  • Reliable Signal Transfer: Provides a stable and consistent signal across the isolation barrier.
  • Reduced Power Consumption: Minimizes energy usage in the input circuit.
  • Compact Design: Enables use in space-constrained applications.
  • Long-Term Reliability: Ensures stable performance over an extended operational lifespan.
  • Compliance with Safety Standards: Meets industry safety requirements for various applications.

Additional Details:

The LTV-1007-TP1-G's specific technical specifications are detailed in the Lite-On datasheet. Common parameters include:

  • Isolation Voltage: Typically between 3750 Vrms and 5000 Vrms
  • Current Transfer Ratio (CTR): Typically ranges from 50% to 300% (depending on test conditions and part variations)
  • Forward Current (IF): Typically 50mA
  • Collector-Emitter Voltage (VCEO): Typically 80V or higher
  • Operating Temperature: -30°C to +100°C
  • Storage Temperature: -55°C to +125°C
  • Package Type: DIP-4 or similar through-hole package

For proper usage, ensure that the input current is limited to the specified maximum value using a series resistor. Refer to the datasheet for recommended operating conditions and soldering guidelines. Decoupling capacitors may be used to enhance noise immunity. Always consult the latest official datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1063 $57.9335
1,325+ $0.0872 $115.5400
2,050+ $0.0845 $173.2250
2,825+ $0.0818 $231.0850
3,650+ $0.0792 $289.0800
4,890+ $0.0709 $346.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231,000 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess