EN
  • EN
  • DE

LTV-227-B

Part No LTV-227-B
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828786-LTV-227-B
Ultra Librarian 3D Model Ultra Librarian LTV-227-B CAD Model

Description

The LTV-227-B is a dual-channel phototransistor output optocoupler manufactured by Lite-On Inc. This optocoupler is designed to provide electrical isolation between circuits, protecting sensitive components from high voltage or electrical noise. It uses an infrared emitting diode (IRED) and a phototransistor to transfer signals while maintaining a high level of isolation.

Applications:

  • Switch Mode Power Supplies (SMPS): Provides isolation between primary and secondary circuits.
  • Industrial Control Systems: Isolates sensitive control circuitry from high-voltage equipment.
  • Programmable Logic Controllers (PLCs): Isolates input/output modules.
  • Data Communication Systems: Prevents ground loops and isolates communication lines.
  • Motor Control Circuits: Isolates control signals from motor drive circuits.

Features:

  • Dual Channel: Two optocouplers in one package.
  • High Isolation Voltage: Provides electrical isolation between input and output.
  • Compact Package: Saves space on the circuit board.
  • High Collector-Emitter Voltage: Suitable for a range of output voltages.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Safety: Protects circuits and users from high voltage.
  • Improved Noise Immunity: Reduces electrical noise in sensitive circuits.
  • Increased System Reliability: Prevents ground loops and damage from voltage transients.
  • Simplified Design: Easier to integrate into existing systems.
  • Cost-Effective Solution: Offers a good balance of performance and cost.

Additional Details:

The LTV-227-B typically consists of two gallium arsenide (GaAs) infrared LEDs optically coupled to silicon NPN phototransistors. It is available in a DIP package. Key electrical characteristics include isolation voltage ratings, forward current, collector-emitter voltage, and current transfer ratio (CTR). The CTR determines the output current relative to the input current. Designers should consult the datasheet to ensure proper operation and to select appropriate external resistor values for optimal performance.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 459 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess