EN
  • EN
  • DE

LTV-352T-A

Part No LTV-352T-A
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV DARLINGTON 4SOP / Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr Lite-On Inc.
Series LTV-352T
Package Tape & Reel
Product Status Active
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 1000% @ 1mA
Rise / Fall Time (Typ) 100µs, 20µs
Input Type DC
Output Type Darlington
Voltage - Output (Max) 300V
Current - Output / Channel 150mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 1.2V
Temperature Range - Operating -55°C ~ 110°C
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SOP
Base Product Number LTV-352
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 880254-LTV-352T-A
Ultra Librarian 3D Model Ultra Librarian LTV-352T-A CAD Model

Description

The 880254-LTV-352T-A is an optoisolator with a photovoltaic output manufactured by Lite-On Inc.

  • Category: Isolators
  • Type: Transistor Optoisolator
  • Packaging: Tape and Reel
  • Standard Package: 3,000 pcs
  • Output Type: Darlington
  • Input Type: DC
  • Maximum Forward Current: 50mA
  • Forward Voltage: 1.2V
  • Rise Time: 100μs
  • Fall Time: 20μs
  • Current Transfer Ratio: 1000% @ 1mA
  • Isolation Voltage: 3750Vrms
  • Maximum Output Voltage: 300V
  • Vce Saturation: 1.2V
  • Mounting: Surface Mountable
  • Package: 4-SMD gull-wing

You May Also Be Interested in

Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2310 $57.7500
610+ $0.1894 $115.5340
945+ $0.1836 $173.5020
1,300+ $0.1779 $231.2700
1,680+ $0.1721 $289.1280
2,260+ $0.1536 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess