EN
  • EN
  • DE

LF156J

Part No LF156J
Manufacturer National Semiconductor (TI)
Description Series Monolithic JFET Input Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1196051-LF156J
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF156J CAD Model

Description

The LF156J is a JFET-input operational amplifier manufactured by National Semiconductor (now Texas Instruments). It is designed to provide high input impedance, low input bias current, and high slew rate, making it suitable for a wide range of applications in instrumentation, audio, and data acquisition systems.

Applications:

  • Instrumentation amplifiers
  • Audio preamplifiers
  • Active filters
  • Sample-and-hold circuits
  • High-impedance buffers
  • Integrators and differentiators

Features:

  • Low input bias current
  • High input impedance
  • High slew rate
  • Wide bandwidth
  • Low total harmonic distortion
  • Low noise

Benefits:

  • Accurate amplification of signals from high-impedance sources
  • Minimal loading of the input signal
  • Fast response to input signals
  • High-fidelity audio reproduction
  • Reduced noise in sensitive applications

Additional Details:

The LF156J features a typical input bias current of 30 pA and an input impedance of 1012 ohms. The high slew rate of 12 V/µs allows the amplifier to accurately reproduce high-frequency signals. The wide bandwidth ensures that the amplifier can amplify signals over a wide range of frequencies without significant attenuation.

The low total harmonic distortion (THD) makes the LF156J suitable for audio applications where high-fidelity reproduction is required. The low noise characteristics of the amplifier minimize unwanted noise in sensitive applications such as instrumentation and data acquisition.

The LF156J is available in a variety of packages, including metal can (TO-99) and dual-in-line (DIP) packages. It operates over a wide temperature range, making it suitable for use in a variety of environments. The amplifier is designed for use with dual power supplies, typically ±15V.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess