EN
  • EN
  • DE

TLV2322IPWRG4

Part No TLV2322IPWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 85KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 0.6pA
Voltage - Input Offset 1.1mV
Operating Supply Current 20μA
Channel Output Current 30mA
Supply Voltage - Operating 2 V to 8 V, ±1 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 055074-TLV2322IPWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2322IPWRG4 CAD Model

Description

Product Overview: TLV2322IPWRG4 from Texas Instruments

The TLV2322IPWRG4 is a high-performance, low-voltage operational amplifier (op-amp) from Texas Instruments, designed to operate with single or dual supplies. This precision op-amp is part of Texas Instruments' TLV family, which is known for its low-power consumption and high accuracy. The TLV2322IPWRG4 is particularly suitable for battery-powered applications, portable devices, and any other systems where power efficiency is a critical parameter.

Key Features

  • Supply Voltage Range: The device can operate from a supply voltage range of 2.7V to 16V, which allows for flexibility in various circuit designs and applications.
  • Low Power Consumption: It has an exceptionally low quiescent current, making it ideal for power-sensitive applications.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in low-voltage applications.
  • High Input Impedance: With a high input impedance, the TLV2322IPWRG4 minimizes the loading effect on input sources and preserves signal integrity.
  • Robust ESD Protection: The device is designed with an integrated ESD protection circuit, ensuring reliability and durability in harsh environments.
  • Extended Temperature Range: It is capable of operating over an extended industrial temperature range, making it suitable for a wide range of industrial applications.

Applications

The TLV2322IPWRG4 is versatile and can be used in a variety of applications including:

  • Portable and battery-powered devices
  • Sensor amplifiers
  • Analog filters
  • Medical instrumentation
  • Active filtering
  • Data acquisition systems

Package and Quality

The TLV2322IPWRG4 comes in a TSSOP-8 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the product is available in a lead-free, RoHS-compliant package, aligning with environmental directives.

In summary, the TLV2322IPWRG4 operational amplifier from Texas Instruments stands out for its low-power operation, flexibility in supply voltage, and robust performance, making it an excellent choice for designers looking to optimize their systems for energy efficiency and precision.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess